The DCMID03-05S12HI is a 3-watt DC/DC converter with a single 12V output, designed for industrial applications requiring high isolation and reliability. It operates from a 4.5V to 5.5V input and delivers up to 984mA at 61% efficiency. The converter features continuous short-circuit protection, no minimum load requirement, and 50mVp-p output ripple and noise. Packaged in a DIP-24 case measuring 1.25in x 0.80in x 0.41in (31.8mm x 20.3mm x 10.5mm), it supports ultra-high I/O isolation with 6000VDC test voltage and meets UL/cUL/IEC/EN 60950-1 safety approvals and CE marking. The case is made of non-conductive black plastic rated UL 94V-0, and pin material is copper alloy with gold plating. Operation is defined from -40°C to +75°C ambient with natural convection cooling.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMID03-05S12HI |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |