The DCMFW02-24S033 is a 2-watt DC/DC converter with a single 3.3V output, designed for applications requiring high efficiency in a compact footprint. It operates from an input voltage range of 18 to 36VDC and delivers up to 400mA of output current with a maximum efficiency of 79%. The device is housed in an ultra-compact DIP-8 package measuring 14mm x 14mm x 8mm and requires no minimum load. It includes continuous short circuit and over load protection with automatic recovery, and meets UL/cUL/IEC/EN 60950-1 safety standards. Ripple and noise are specified at 70mVp-p with a 100µF capacitive load, and operating temperature ranges from -40°C to +80°C under natural convection. The converter is RoHS and REACH compliant, and features 1500VDC isolation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMFW02-24S033 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |