Wall Industries, Inc. DC to DC Converter DCHBW75-48S24

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCHBW75-48S24 is a single-output DC/DC converter in an industry-standard half-brick footprint, delivering 24VDC at up to 3.2A with 76.8W output power from an 18~75VDC input range. It features 3000VDC isolation, 91% peak efficiency, and operates with no minimum load requirement. The converter includes protection against short circuit, over voltage, over load, and over temperature, and supports negative logic remote on/off control. Its dimensions are 2.4in x 2.28in x 0.5in (61mm x 57.9mm x 12.7mm) for the standard through-hole version. It complies with UL60950-1, EN60950-1, IEC60950-1, EN45545-2, and EN50155 safety standards, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The DCHBW75-48S24 is a single-output DC/DC converter in an industry-standard half-brick footprint, delivering 24VDC at up to 3.2A with 76.8W output power from an 18~75VDC input range. It features 3000VDC isolation, 91% peak efficiency, and operates with no minimum load requirement. The converter includes protection against short circuit, over voltage, over load, and over temperature, and supports negative logic remote on/off control. Its dimensions are 2.4in x 2.28in x 0.5in (61mm x 57.9mm x 12.7mm) for the standard through-hole version. It complies with UL60950-1, EN60950-1, IEC60950-1, EN45545-2, and EN50155 safety standards, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - DCHBW75-48S24 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
DCHBW75-48S24
DC to DC Converter DCHBW75-48S24
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number DCHBW75-48S24
Product Name DC to DC Converter
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck SOT23 Step-Down DC-DC Converter IC - 739-LV2862XLVDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers