The DCHBW75-24S24 is a single-output DC/DC power converter offering 24VDC at up to 3.2A, delivering 76.8W of output power from a 9~36VDC input range. It features high efficiency up to 87%, remote on/off control, 3000VDC isolation voltage, and comprehensive protection against short circuit, over voltage, over load, and over temperature. The device complies with UL60950-1, EN60950-1, IEC60950-1, EN45545-2, and EN50155 safety standards, and operates within a case temperature range of -40°C to +105°C. It uses an industry-standard half-brick footprint measuring 2.4in x 2.28in x 0.5in (61mm x 57.9mm x 12.7mm) and includes through-hole inserts. No minimum load is required, and output ripple is specified at 200mVp-p maximum under full load conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHBW75-24S24 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |