The DCHBU200-72S28 is a 200-watt single-output DC/DC half-brick converter with a 24VDC output at 7.2A, designed for railway, telecom, and industrial applications. It operates from an ultra-wide 16V to 160VDC input range and features remote on/off control, no minimum load requirement, and compliance with EN50155 and EN45545-2 railway standards. The unit measures 2.40in x 2.28in x 0.50in (61mm x 57.9mm x 12.7mm) with an aluminum base-plate and plastic case, and meets IEC60950-1, UL60950-1, and EN60950-1 safety approvals. It has a ripple and noise specification of 150mVp-p at full load and operates with an efficiency of 91% at nominal input. Thermal performance supports a -40°C to +105°C base-plate operating temperature range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHBU200-72S28 |
| Product Name | DC to DC Converter |
| Output Voltage | 28 volts |