The DCHBU200-72S15 is a 200-watt DC/DC half-brick converter with a single 12VDC output at 16.8A, designed for railway, telecom, and industrial applications. It operates from a 16V to 160VDC input range, features remote on/off control with positive logic, and meets EN50155 and EN45545-2 Railway Standards. It complies with IEC60950-1, UL60950-1, and EN60950-1 safety approvals and has no minimum load requirement. The unit measures 2.40in x 2.28in x 0.50in (61mm x 57.9mm x 12.7mm), uses an aluminum base-plate with a silicone-potted plastic case, and has a maximum output ripple of 100mVp-p. Efficiency is rated at 88% at full load with a 72V input. It supports wide operating base-plate temperatures from -40°C to +105°C with derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHBU200-72S15 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |