The DCHBA1-24D33H6 is a 1-watt, isolated DC/DC converter in a 7-pin SIP package measuring 0.77in x 0.50in x 0.39in (19.5mm x 12.5mm x 9.8mm), designed for medical applications. It provides a dual output of ±3.3VDC at up to ±151mA with 150mVp-p maximum ripple and noise, operating from a 21.6 to 26.4VDC input range. The converter offers 6.4kVDC input-to-output isolation, operates from -40°C to +85°C, and meets IEC 60950-1, EN 60950-1, IEC 60601-1, and EN 60601-1 medical safety standards. It is RoHS compliant and UL94V-0 rated, with no minimum load requirement and an MTBF of 2,000,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHBA1-24D33H6 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |