Wall Industries, Inc. DC to DC Converter DCHBA1-24D12H6

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCHBA1-24D12H6 is a 1-watt, isolated DC/DC converter with a dual output of ±12VDC, designed for medical applications. It operates from a 21.6 to 26.4VDC input range and features 6.4kVDC isolation, 150mVp-p output ripple and noise, and 81% efficiency at full load. The converter is housed in a 7-pin SIP package measuring 0.77in x 0.50in x 0.39in (19.5mm x 12.5mm x 9.8mm), weighs 0.15oz (4.3g), and operates over a temperature range of -40°C to +85°C. It meets IEC 60950-1, EN 60950-1, IEC 60601-1, and EN 60601-1 medical safety standards, is RoHS compliant, and has no minimum load requirement. MTBF is rated at 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The DCHBA1-24D12H6 is a 1-watt, isolated DC/DC converter with a dual output of ±12VDC, designed for medical applications. It operates from a 21.6 to 26.4VDC input range and features 6.4kVDC isolation, 150mVp-p output ripple and noise, and 81% efficiency at full load. The converter is housed in a 7-pin SIP package measuring 0.77in x 0.50in x 0.39in (19.5mm x 12.5mm x 9.8mm), weighs 0.15oz (4.3g), and operates over a temperature range of -40°C to +85°C. It meets IEC 60950-1, EN 60950-1, IEC 60601-1, and EN 60601-1 medical safety standards, is RoHS compliant, and has no minimum load requirement. MTBF is rated at 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - DCHBA1-24D12H6 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
DCHBA1-24D12H6
DC to DC Converter DCHBA1-24D12H6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number DCHBA1-24D12H6
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP022405 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.85 to 5.35 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 750-ASP1000C-16T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details