The DCHBA1-15S72H6 is a 1 Watt isolated DC/DC converter with a 15VDC nominal input and a 7.2VDC single output, housed in a 7-pin SIP package measuring 0.77in x 0.50in x 0.39in. It delivers up to 140mA output current with 150mVp-p ripple and noise, operates with no minimum load, and achieves 78% efficiency at full load. The device provides 6.4kVDC input-to-output isolation, operates from -40°C to +85°C, and meets IEC 60950-1, EN 60950-1, IEC 60601-1, and EN 60601-1 medical safety standards. It is RoHS compliant and UL94V-0 rated.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHBA1-15S72H6 |
| Product Name | DC to DC Converter |
| Output Voltage | 7.2 volts |