The DCHB500-24S36 is a single-output DC/DC power module delivering 36VDC at 14A, up to 500W maximum output power, in an industry-standard half-brick package measuring 2.28in x 2.4in x 0.5in (57.9mm x 61mm x 12.7mm). It accepts an input voltage range of 18 to 36VDC and features input undervoltage, overvoltage, overcurrent, overtemperature, and short-circuit protections with automatic recovery. Ripple and noise are specified at 500mV peak-to-peak, with an efficiency of 92%. The module supports remote on/off control with positive logic and operates over a baseplate temperature range of -40°C to +100°C. Isolation voltage is 1500VDC between input and output. Weight is 4.23oz (120g).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHB500-24S36 |
| Product Name | DC to DC Converter |
| Output Voltage | 36 volts |