The DCHB200-12S3.3 is a 165-watt, half-brick DC/DC converter with a 9 to 22 VDC input range and a 3.3 VDC output, rated for up to 50 A. It features 87% efficiency, no minimum load requirement, and includes protections against short circuit, over voltage, over load, and over temperature. The unit operates with a case temperature range of -40°C to +115°C, is RoHS and REACH compliant, and meets IEC/EN/UL62368-1 safety standards. Its dimensions are 2.40 x 2.28 x 0.50 inches (61.0 x 57.9 x 12.7 mm), and it uses a metal case with an FR4 PCB base. Ripple and noise are specified at 75 mVp-p with a 1 µF/25 V X7R MLCC and a 22 µF/25 V POS-CAP. Remote on/off control is supported with positive logic standard.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHB200-12S3.3 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |