The DCHB150-12S12 is a single-output DC/DC converter in a half-brick footprint, providing 12VDC at up to 12A with a maximum output power of 144W and 91% efficiency. It operates from a 9 to 22VDC input range and features remote on/off control, over current, over voltage, short circuit, and over temperature protection. The unit has a terminal block package measuring 3.35in x 2.4in x 1.27in and meets IEC/EN/UL62368-1 safety approvals with RoHS II and REACH compliance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHB150-12S12 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |