The DCHAA12S5-5H is a 5-watt DC/DC power converter with a 9-18 VDC input voltage range and a 5 VDC output at up to 1000 mA, housed in a 24-pin DIP package measuring 1.25 x 0.80 x 0.50 inches. It features 4000 VACrms I/O isolation, 6000 Vpk isolation test voltage, continuous short-circuit protection with auto-recovery, and over-voltage protection via a zener clamp. Efficiency is 81% at full load, with no minimum load requirement. It operates from -40°C to +85°C, meets RoHS compliance, and is UL94V-0 rated. EMI radiation complies with EN55022 Class A.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCHAA12S5-5H |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |