The CMYFW24S5-4000 is a 20-watt single-output chassis-mount DC/DC converter with a 4:1 wide input voltage range of 9-36 VDC, designed for applications in telecom, datacom, and industrial control systems. It provides a 5 VDC output at up to 4 A with 81% efficiency at nominal input, features six-sided electromagnetic shielding, and offers ±1% voltage accuracy and ±0.5% load regulation. The converter has a fixed switching frequency of 300 kHz, input-to-output isolation of 1600 VDC, and a maximum case temperature of 100°C. It operates from -40°C to +85°C with derating, supports remote on/off control, and meets IEC60950-1, UL60950-1, and EN60950-1 safety standards with CE marking. The physical dimensions are 4.0 x 2.25 x 0.81 inches, and the unit weighs approximately 7 oz. The case is potted with epoxy (UL94-V0), and it includes hiccup-mode short-circuit and over-load protection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMYFW24S5-4000 |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |