The CMMMW24S12-2500 is a 18-30 watt chassis-mount DC/DC converter with a 24V nominal input voltage range of 10-40VDC and a single 12V output rated at 2500 mA. It features 1500VDC isolation, efficiency up to 89%, remote on/off control, output trim capability, and protection against overvoltage, overtemperature, and short circuit conditions. The device complies with EN55022 Class A conducted emissions and CSA1950 safety standards. It measures 4.00 x 2.25 x 0.81 inches, operates with free air convection cooling, and supports an ambient temperature range of -40°C to +50°C and a case temperature up to +105°C. Its maximum capacitive load is 1000 μF. The part is available in open-frame, U-channel, or enclosed chassis-mount variants.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMMMW24S12-2500 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |