The CMMDW48S3.3-5500 is a 20-watt single-output chassis-mount DC/DC converter with a 4:1 ultra-wide input voltage range of 18-75 VDC, delivering 3.3 VDC at up to 5.5 A. It features six-sided continuous shielding, 1600 VDC isolation between input, output, and case, and operates from -40°C to 66°C without derating, or up to 105°C with derating. The converter has an efficiency of 85% at full load, a switching frequency of 400 kHz, and meets IEC60950-1, UL60950-1, and EN60950-1 safety standards. Its physical dimensions are 4.00 x 2.25 x 0.81 inches, and it weighs approximately 6 oz. Ripple and noise are rated at 60 mVp-p, and over-voltage protection clamps the output at 3.9 V. Output current is adjustable up to 10%, and it supports negative logic remote ON/OFF with separate model suffix 'R'.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMMDW48S3.3-5500 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |