The CMJR24S33-2000 is a 10-watt single-output chassis-mount DC/DC converter with a 2:1 wide input voltage range of 18-36 VDC, delivering 3.3 V at up to 2000 mA. It features high efficiency of 80%, six-sided electromagnetic shielding, and operates within a standard temperature range of -25°C to +85°C with derating. The converter includes remote ON/OFF control, over-voltage, over-load, and short-circuit protection with automatic recovery. It meets IEC60950-1, UL60950-1, and EN60950-1 safety standards, and complies with EN55022 Class A conducted and radiated emissions. The unit has a fixed switching frequency of 300 kHz, input isolation of 1600 VDC, and dimensions of 4.00 x 2.25 x 0.81 inches. It requires a minimum 10% load for regulation and is potted with UL94-V0 epoxy. Weight is approximately 6 oz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMJR24S33-2000 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |