The CMJR12S15-660 is a 10-watt single-output chassis-mount DC/DC converter with a 9-18 VDC input range and a 15 VDC output at 670 mA. It features a six-sided continuous shield, 84% efficiency, 50 mVp-p output ripple and noise, ±1% voltage accuracy, ±0.5% load regulation, and 1600 VDC isolation. The device operates from -25°C to +85°C with derating, meets IEC60950-1, UL60950-1, and EN60950-1 safety standards, and complies with EN55022 Class A conducted and radiated emissions. It measures 4.00 x 2.25 x 0.81 inches and weighs approximately 6 oz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMJR12S15-660 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |