The CG24S2.5-6000 is a 30-watt single-output DC/DC converter with a 24V input voltage range of 18 to 36 VDC and a 2.5 VDC output capable of up to 6000 mA. It features a 2:1 input voltage range, 1500 VDC isolation, over-voltage and short-circuit protection, and an efficiency of 84%. The converter measures 50.8 mm x 25.4 mm x 10.2 mm with a black anodized aluminum case, supports remote on/off control via an optional suffix, and complies with EN55022 Class A EMI standards. It operates from -40°C to +50°C ambient and has a MTBF greater than 600,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CG24S2.5-6000 |
| Product Name | DC to DC Converter |
| Output Voltage | 2.5 volts |