The CAH48S3.3-25 is a single-output DC/DC converter in the CAH series, designed for ultra-wide 4:1 input voltage ranges from 18 to 75 VDC, providing a 3.3 V output at 7.58 A with up to 25 W of output power. It features 500 VDC minimum input-to-output isolation, current limiting short-circuit protection, remote on/off control via TTL, and operates over a baseplate temperature range of -40°C to +100°C. The converter has a six-sided shielded case with dimensions of 3.0 x 3.0 x 0.55 inches, or 3.6 x 3.0 x 0.55 inches with a baseplate, and achieves 85% typical efficiency at 300 kHz switching frequency.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CAH48S3.3-25 |
| Product Name | DC to DC Converter |
| Output Voltage | 3.3 volts |