The CAH24S15-40 is a 40-watt single-output DC/DC converter designed for a 24V nominal input voltage range of 9 to 36VDC, providing a regulated 15VDC output at up to 2.66A. It features a 3.6 x 3.0 x 0.55-inch footprint with a baseplate, 500VDC minimum input-to-output isolation, 85% typical efficiency, and operates across a baseplate temperature range of -40°C to +100°C. The converter includes continuous hiccup-mode short-circuit protection, overvoltage zener clamp protection, power foldback current limiting, and remote on/off control via TTL open collector. It uses an LC input filter for low reflected ripple current and has a switching frequency of 300kHz. Output voltage tolerance is ±1%, and output trim is ±10% on the primary. The device is six-sided shielded and housed in a black coated metal case with an aluminum baseplate.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CAH24S15-40 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |