WALDOM ELECTRONICS
VSC8242XHX-01 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Waldom Electronics
Interface - Drivers, Receivers, Transceivers
VSC8242XHX-01
Description
IC INTERFACE CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
IC INTERFACE CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
VSC8242XHX-01 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Technology
GPS; GPS/GNSS
Supply Voltage
Other; 1.5V ~ 3.3V
Package Type
6-XFDFN
View Details
Device Type
Receiver
Supply Voltage
1.8V; 3.3V
Operating Frequency
42 to 870 MHz
View Details
2 suppliers