Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
WALDOM ELECTRONICS
T356B106K006AT -- TANTALUM CAPACITORS
Waldom Electronics
Tantalum Capacitors
T356B106K006AT
Description
CAP TANT 10UF 10% 6.3V RADIAL
Lingto Electronic Limited
Done
Datasheet
Description
CAP TANT 10UF 10% 6.3V RADIAL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T356B106K006AT
Tantalum Capacitors
T356B106K006AT
CAP TANT 10UF 10% 6.3V RADIAL
CAP TANT 10UF 10% 6.3V RADIAL
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Capacitors
Product Number
T356B106K006AT
Product Name
Tantalum Capacitors
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
Cornell Dubilier
Tantalum Capacitors
THF107K020P1G-F
Specs
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrolytic Capacitors
Tantalum
View Details
2
suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Fixed capacitors/ AC safety ceramic capacitor
SMD Y1 capacitor
Specs
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 125 C (-40 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
Skyworks Solutions, Inc.
Silicon Capacitors
SC01500710
Specs
Operating Temperature
-65 to 200 C (-85 to 392 F)
Capacitance Tolerance
20 (+/- %)
Packing Method
Bulk
View Details
2
suppliers
SCHURTER Inc
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter
4304.5024
Specs
Capacitance Type
Fixed
Capacitance Range
0.0680 microF
WVAC
250 volts
View Details