WALDOM ELECTRONICS
SN75188DE4 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Waldom Electronics
Interface - Drivers, Receivers, Transceivers
SN75188DE4
Description
IC DRIVER 4/0 14SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 14SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN75188DE4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75188DE4 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
10700 to 12750 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
196-LBGA
Pins
196 #
View Details
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details