The PIC18C658-E/PT is a high-performance 8-bit microcontroller featuring a RISC CPU architecture optimized for C-compilation. It offers 32KB of program memory and 1.5KB of on-chip RAM, supporting up to 10 MIPS operation with a clock input range of 4 MHz to 40 MHz. The device includes a CAN module that conforms to the CAN 2.0B ACTIVE specification, allowing for message bit rates up to 1 Mbps and providing multiple transmit and receive message buffers with prioritization. This microcontroller supports a wide range of peripheral features, including up to 76 I/O pins with individual direction control, multiple timer modules, and a Master Synchronous Serial Port (MSSP) for SPI and I²C communication. It also incorporates advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels and programmable low voltage detection. The PIC18C658-E/PT is designed with low power consumption in mind, operating within a voltage range of 2.5V to 5.5V, and is suitable for industrial applications due to its extended temperature range. The device supports in-circuit serial programming and includes built-in features for power-on reset, watchdog timer, and brown-out reset, making it a versatile choice for embedded applications.
IC MCU 8BIT 32KB OTP 64TQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC18C658-E/PT |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |