The PIC16C620A series is an 18- and 20-pin EPROM-based 8-bit CMOS microcontroller with 512 words of program memory and 96 bytes of data memory. It features a 35-instruction RISC core, a 13-pin I/O port with individual direction control, two analog comparators with a programmable voltage reference, an 8-bit timer/counter with programmable prescaler, and a watchdog timer with on-chip RC oscillator. The device operates from 2.7V to 5.5V and supports clock frequencies up to 40 MHz. It is available in 20-pin SSOP packaging and includes features such as power-on reset, brown-out reset, selectable oscillator modes, and serial in-circuit programming. The PIC16LC620A variant is specifically designed for operation from 2.7V to 5.5V and is suitable for production use. It meets the QS-9000 quality system certification and is RoHS compliant.
IC MCU 8BIT 896B OTP 20SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC16LC620A-04/SS |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |