Waldom Electronics Embedded - Microcontrollers PIC16C74A-04I/PQ

Description
IC MCU 8BIT 7KB OTP 44MQFP
Description
IC MCU 8BIT 7KB OTP 44MQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C74A is an 8-bit CMOS microcontroller with an integrated 8-bit analog-to-digital converter, designed for embedded control applications. It features 4K words of EPROM program memory, 192 bytes of data memory, and 33 I/O pins in a 44-pin MQFP package. The device supports a wide operating voltage range of 2.5V to 6.0V, includes a parallel slave port, two capture/compare/PWM modules, and three timer modules. It operates at up to 20 MHz with a 200 ns instruction cycle and includes features such as in-circuit serial programming, brown-out reset, and low-power sleep mode. The PIC16C74A meets AEC-Q200 qualification and is rated for commercial, industrial, and extended temperature ranges. It supports synchronous serial port (SSP) with SPI and I2C protocols and a USART for serial communication.

Datasheet Summary
Powered by GS/AI

The PIC16C74A is an 8-bit CMOS microcontroller with an integrated 8-bit analog-to-digital converter, designed for embedded control applications. It features 4K words of EPROM program memory, 192 bytes of data memory, and 33 I/O pins in a 44-pin MQFP package. The device supports a wide operating voltage range of 2.5V to 6.0V, includes a parallel slave port, two capture/compare/PWM modules, and three timer modules. It operates at up to 20 MHz with a 200 ns instruction cycle and includes features such as in-circuit serial programming, brown-out reset, and low-power sleep mode. The PIC16C74A meets AEC-Q200 qualification and is rated for commercial, industrial, and extended temperature ranges. It supports synchronous serial port (SSP) with SPI and I2C protocols and a USART for serial communication.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - PIC16C74A-04I/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C74A-04I/PQ
Embedded - Microcontrollers PIC16C74A-04I/PQ
IC MCU 8BIT 7KB OTP 44MQFP

IC MCU 8BIT 7KB OTP 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number PIC16C74A-04I/PQ
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details