Waldom Electronics Interface - Drivers, Receivers, Transceivers DS26LS32ACM

Description
IC RECEIVER 0/4 16SOIC
Datasheet
Description
IC RECEIVER 0/4 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS26LS32ACM - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS26LS32ACM
Interface - Drivers, Receivers, Transceivers DS26LS32ACM
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS26LS32ACM
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-CYRF69213-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32DM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32176-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details