The ATmega48PA is an 8-bit AVR microcontroller with 4KB of Flash program memory, 512 bytes of EEPROM, and 512 bytes of SRAM, designed for low-power applications. It operates from 1.8V to 5.5V and supports speed grades up to 20MHz at 4.5-5.5V. The device features a 10-bit ADC, six PWM channels, a 16-bit timer/counter, SPI, USART, and I2C interfaces, with six sleep modes for power optimization. It is packaged in a 28-lead SPDIP, with an operating temperature range of -40°C to 85°C. The part meets RoHS standards for lead-free packaging.
IC MCU 8BIT 4KB FLASH 28DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ATMEGA48PA-PU |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |