Waldom Electronics Embedded - Microcontrollers ATMEGA168-20PU

Description
IC MCU 8BIT 16KB FLASH 28DIP
Description
IC MCU 8BIT 16KB FLASH 28DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega168-20PU is an 8-bit microcontroller from the AVR® family, designed for low-power applications. It operates at a voltage range of 2.7V to 5.5V and can achieve a maximum speed of 20 MHz, providing up to 20 MIPS throughput. The microcontroller features 16KB of flash memory, 512 bytes of EEPROM, and 1KB of SRAM, with a high endurance for write/erase cycles. It supports various peripherals, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. The device also includes multiple communication interfaces such as SPI, USART, and I²C, making it versatile for different applications. With a temperature range of -40°C to 85°C, the ATmega168-20PU is suitable for industrial environments. Its low power consumption, particularly in power-down mode at 0.1OºA, makes it an efficient choice for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The ATmega168-20PU is an 8-bit microcontroller from the AVR® family, designed for low-power applications. It operates at a voltage range of 2.7V to 5.5V and can achieve a maximum speed of 20 MHz, providing up to 20 MIPS throughput. The microcontroller features 16KB of flash memory, 512 bytes of EEPROM, and 1KB of SRAM, with a high endurance for write/erase cycles. It supports various peripherals, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. The device also includes multiple communication interfaces such as SPI, USART, and I²C, making it versatile for different applications. With a temperature range of -40°C to 85°C, the ATmega168-20PU is suitable for industrial environments. Its low power consumption, particularly in power-down mode at 0.1OºA, makes it an efficient choice for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ATMEGA168-20PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA168-20PU
Embedded - Microcontrollers ATMEGA168-20PU
IC MCU 8BIT 16KB FLASH 28DIP

IC MCU 8BIT 16KB FLASH 28DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number ATMEGA168-20PU
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details