WALDOM ELECTRONICS
ATF1504ASVL-20JI44 -- EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Waldom Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF1504ASVL-20JI44
Description
IC CPLD 64MC 20NS 44PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC CPLD 64MC 20NS 44PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
ATF1504ASVL-20JI44 |
|
Product Name
|
Embedded - CPLDs (Complex Programmable Logic Devices) |
|
User I/Os
|
32 pins
|
Unlock Full Specs
to access all available technical data
Similar Products
System Gates
5000
User I/Os
84 pins
Propagation Delay
10 ns
View Details
Microchip Technology, Inc.
Package Type
Other; "24-DIP (0.300"", 7.62mm)"
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
6 suppliers
System Gates
5000
User I/Os
141 pins
Propagation Delay
10 ns
View Details
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
TQFP; Other; 100-TQFP
Pins
100
View Details
4 suppliers