76165-1118 -- BACKPLANE CONNECTORS - SPECIALIZED
Waldom Electronics
Backplane Connectors - Specialized
76165-1118
Description
IMPACT BP 3X10 LW SN
-
Lingto Electronic Limited
Datasheet
Description
IMPACT BP 3X10 LW SN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76165-1118 |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
Impact
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details