Waldom Electronics Cable Assembly 64-4016

Description
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M
Datasheet
Description
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 64-4016 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
64-4016
Cable Assembly 64-4016
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M
  • CABLE TYPE FOIL SHIELDED
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END HD15 MALE
  • CONNECTOR AT OTHER END HD15 FEMALE
  • LENGTH 10 FT
  • LENGTH IN METERS 3.048
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 64-4016
Product Name Cable Assembly
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details