Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WALDOM ELECTRONICS
46112-0601 -- BACKPLANE CONNECTORS - SPECIALIZED
Waldom Electronics
Backplane Connectors - Specialized
46112-0601
Description
12.00MM PITCH, EXTREME LPHPOWER
Lingto Electronic Limited
Done
Datasheet
Description
12.00MM PITCH, EXTREME LPHPOWER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
46112-0601
Backplane Connectors - Specialized
46112-0601
12.00MM PITCH, EXTREME LPHPOWER
12.00MM PITCH, EXTREME LPHPOWER
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Electrical Connectors
Product Number
46112-0601
Product Name
Backplane Connectors - Specialized
Geometry
LPHPower
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Interconnect Input/Output Connectors
Circular Connectors Type 849-01
Specs
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight
View Details
Shenzhen QH Industrial Co., Ltd
Connector - SMT Pogo Pin 6mm
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors
Specs
Connector Type
Military Connector
View Details
PIC Wire & Cable
50 Ohm QMA 90° Plug
150550
Specs
Geometry
Right Angle
View Details