Waldom Electronics Standard Wall Plate 45-977

Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL LIGHT ALMOND COLOR 4-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 45 MODEL
Datasheet
Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL LIGHT ALMOND COLOR 4-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 45-977 - Waldom Electronics
Rockford, IL, USA
Standard Wall Plate
45-977
Standard Wall Plate 45-977
FLAME RETARDANT MOLDED PLASTIC MATERIAL LIGHT ALMOND COLOR 4-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 45 MODEL
  • FLAME RETARDANT MOLDED PLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 4-PORT CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • GC[T] BRAND
  • APPROVAL UL 1863
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Wallplates
Product Number 45-977
Product Name Standard Wall Plate
Type 4-PORT
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 61SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - FG-1-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices One
View Details