Waldom Electronics Standard Wall Plate 45-936-BU

Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL IVORY COLOR 6-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
Datasheet
Description
FLAME RETARDANT MOLDED PLASTIC MATERIAL IVORY COLOR 6-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 45-936-BU - Waldom Electronics
Rockford, IL, USA
Standard Wall Plate
45-936-BU
Standard Wall Plate 45-936-BU
FLAME RETARDANT MOLDED PLASTIC MATERIAL IVORY COLOR 6-PORT CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE GC[T] BRAND APPROVAL UL 1863 BULK PACKAGE 45 MODEL
  • FLAME RETARDANT MOLDED PLASTIC MATERIAL
  • IVORY COLOR
  • 6-PORT CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • GC[T] BRAND
  • APPROVAL UL 1863
  • BULK PACKAGE
  • 45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Wallplates
Product Number 45-936-BU
Product Name Standard Wall Plate
Type 6-PORT
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SC-5-PD - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details