45-921 -- STANDARD WALL PLATE
Waldom Electronics
Standard Wall Plate
45-921
Description
STAINLESS STEEL MATERIAL
BRUSHED FINISH
1-PORT CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
GC[T] BRAND
KEYSTONE STYLE
45 MODEL
Description
STAINLESS STEEL MATERIAL
BRUSHED FINISH
1-PORT CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
GC[T] BRAND
KEYSTONE STYLE
45 MODEL
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
BRUSHED FINISH
1-PORT CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
GC[T] BRAND
KEYSTONE STYLE
45 MODEL
- STAINLESS STEEL MATERIAL
- BRUSHED FINISH
- 1-PORT CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- GC[T] BRAND
- KEYSTONE STYLE
- 45 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
45-921 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
1-PORT
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic
View Details