Waldom Electronics Cable Assembly 45-873

Description
APPLICATION COMMUNICATION CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN50 MALE CONNECTOR AT OTHER END CEN50 FEMALE LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M TYPE INTERFACE CORD
Datasheet
Description
APPLICATION COMMUNICATION CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN50 MALE CONNECTOR AT OTHER END CEN50 FEMALE LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-873 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-873
Cable Assembly 45-873
APPLICATION COMMUNICATION CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN50 MALE CONNECTOR AT OTHER END CEN50 FEMALE LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M TYPE INTERFACE CORD
  • APPLICATION COMMUNICATION
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END CEN50 MALE
  • CONNECTOR AT OTHER END CEN50 FEMALE
  • LENGTH 3 FT
  • LENGTH IN METERS .9144
  • LENGTH IN METERS - UOM M
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-873
Product Name Cable Assembly
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details