Waldom Electronics Cable Assembly 45-856

Description
APPLICATION COMMUNICATION CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN50 MALE CONNECTOR AT OTHER END CEN50 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M TYPE INTERFACE CORD
Datasheet
Description
APPLICATION COMMUNICATION CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN50 MALE CONNECTOR AT OTHER END CEN50 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-856 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-856
Cable Assembly 45-856
APPLICATION COMMUNICATION CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN50 MALE CONNECTOR AT OTHER END CEN50 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M TYPE INTERFACE CORD
  • APPLICATION COMMUNICATION
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END CEN50 MALE
  • CONNECTOR AT OTHER END CEN50 MALE
  • LENGTH 6 FT
  • LENGTH IN METERS 1.8288
  • LENGTH IN METERS - UOM M
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-856
Product Name Cable Assembly
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details