Waldom Electronics Cable Assembly 45-715

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN36 MALE CONNECTOR AT OTHER END CEN36 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN36 MALE CONNECTOR AT OTHER END CEN36 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-715 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-715
Cable Assembly 45-715
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END CEN36 MALE CONNECTOR AT OTHER END CEN36 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END CEN36 MALE
  • CONNECTOR AT OTHER END CEN36 FEMALE
  • LENGTH 10 FT
  • LENGTH IN METERS 3.048
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 25
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-715
Product Name Cable Assembly
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details