Waldom Electronics Cable Assembly 45-476

Description
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
Datasheet
Description
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-476 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-476
Cable Assembly 45-476
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
  • CABLE TYPE FOIL SHIELDED
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END HD15 MALE
  • CONNECTOR AT OTHER END HD15 MALE
  • LENGTH 6 FT
  • LENGTH IN METERS 1.8288
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-476
Product Name Cable Assembly
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, double-end, for Latches - G125-FC11605L0-0920F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details