Waldom Electronics Cable Assembly 45-435

Description
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
Datasheet
Description
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-435 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-435
Cable Assembly 45-435
CABLE TYPE FOIL SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
  • CABLE TYPE FOIL SHIELDED
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END HD15 MALE
  • CONNECTOR AT OTHER END HD15 FEMALE
  • LENGTH 6 FT
  • LENGTH IN METERS 1.8288
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-435
Product Name Cable Assembly
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details