Waldom Electronics Power Supply/Appliance Cord 45-406

Description
10 FT 3.048 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet
Description
10 FT 3.048 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 45-406 - Waldom Electronics
Rockford, IL, USA
Power Supply/Appliance Cord
45-406
Power Supply/Appliance Cord 45-406
10 FT 3.048 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
  • 10 FT
  • 3.048 LENGTH IN METERS
  • UL APPROVAL
  • COMPUTER, OFFICE, PRINTER APPLICATION
  • 125 VAC VOLTAGE RATING
  • 7 AMPERE CURRENT RATING
  • 18 AWG CONDUCTOR SIZE
  • FEMALE CONNECTOR OUTLET
  • MALE PLUG INLET
  • GC[T] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category AC Power Cords
Product Number 45-406
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711428 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers