45-401 -- POWER SUPPLY/APPLIANCE CORD
Waldom Electronics
Power Supply/Appliance Cord
45-401
Description
1 FT
.3048 LENGTH IN METERS
MONITOR APPLICATION
FEMALE CONNECTOR OUTLET
SHROUDED MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
Description
1 FT
.3048 LENGTH IN METERS
MONITOR APPLICATION
FEMALE CONNECTOR OUTLET
SHROUDED MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
Datasheet
Suppliers
Power Supply/Appliance Cord
45-401
1 FT
.3048 LENGTH IN METERS
MONITOR APPLICATION
FEMALE CONNECTOR OUTLET
SHROUDED MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
- 1 FT
- .3048 LENGTH IN METERS
- MONITOR APPLICATION
- FEMALE CONNECTOR OUTLET
- SHROUDED MALE PLUG INLET
- GC[T] BRAND
- LENGTH IN METERS - UOM M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
45-401 |
|
Product Name
|
Power Supply/Appliance Cord |
|
Cord Length
|
12 inch (305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black, White, Green
Approvals
UL Listing Mark
Number of Conductors
2; 3
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Approvals
RoHS; EU RoHS Compliant
Cord Length
7.2 inch (183 mm)
Rated Current
10 amps
View Details