Waldom Electronics Cable Assembly 45-381

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 15 FT LENGTH IN METERS 4.572 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 15 FT LENGTH IN METERS 4.572 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-381 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-381
Cable Assembly 45-381
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 15 FT LENGTH IN METERS 4.572 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END CEN36 MALE
  • LENGTH 15 FT
  • LENGTH IN METERS 4.572
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 25
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-381
Product Name Cable Assembly
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details