Waldom Electronics Cable Assembly 45-316

Description
APPLICATION MONITOR CABLE TYPE SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB9 MALE CONNECTOR AT OTHER END DB9 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M TYPE CD ROM INTERFACE CORD
Datasheet
Description
APPLICATION MONITOR CABLE TYPE SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB9 MALE CONNECTOR AT OTHER END DB9 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M TYPE CD ROM INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-316 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-316
Cable Assembly 45-316
APPLICATION MONITOR CABLE TYPE SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB9 MALE CONNECTOR AT OTHER END DB9 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M TYPE CD ROM INTERFACE CORD
  • APPLICATION MONITOR
  • CABLE TYPE SHIELDED
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB9 MALE
  • CONNECTOR AT OTHER END DB9 FEMALE
  • LENGTH 10 FT
  • LENGTH IN METERS 3.048
  • LENGTH IN METERS - UOM M
  • TYPE CD ROM INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-316
Product Name Cable Assembly
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11605L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details