Waldom Electronics Cable Assembly 45-315

Description
APPLICATION MONITOR CABLE TYPE SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB9 MALE CONNECTOR AT OTHER END DB9 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M TYPE CD ROM INTERFACE CORD
Datasheet
Description
APPLICATION MONITOR CABLE TYPE SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB9 MALE CONNECTOR AT OTHER END DB9 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M TYPE CD ROM INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-315 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-315
Cable Assembly 45-315
APPLICATION MONITOR CABLE TYPE SHIELDED CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB9 MALE CONNECTOR AT OTHER END DB9 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M TYPE CD ROM INTERFACE CORD
  • APPLICATION MONITOR
  • CABLE TYPE SHIELDED
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB9 MALE
  • CONNECTOR AT OTHER END DB9 FEMALE
  • LENGTH 6 FT
  • LENGTH IN METERS 1.8288
  • LENGTH IN METERS - UOM M
  • TYPE CD ROM INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-315
Product Name Cable Assembly
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details