Waldom Electronics Cable Assembly 45-2606

Description
APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END DB25 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M GC[T] BRAND APPLICABLE STANDARD IEEE 1284
Datasheet
Description
APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END DB25 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M GC[T] BRAND APPLICABLE STANDARD IEEE 1284
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-2606 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-2606
Cable Assembly 45-2606
APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END DB25 FEMALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M GC[T] BRAND APPLICABLE STANDARD IEEE 1284
  • APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END DB25 FEMALE
  • LENGTH 6 FT
  • LENGTH IN METERS 1.8288
  • LENGTH IN METERS - UOM M
  • GC[T] BRAND
  • APPLICABLE STANDARD IEEE 1284
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-2606
Product Name Cable Assembly
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details