Waldom Electronics Cable Assembly 45-2507

Description
APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END DB25 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M GC[T] BRAND APPLICABLE STANDARD IEEE 1284
Datasheet
Description
APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END DB25 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M GC[T] BRAND APPLICABLE STANDARD IEEE 1284
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-2507 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-2507
Cable Assembly 45-2507
APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END DB25 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M GC[T] BRAND APPLICABLE STANDARD IEEE 1284
  • APPLICATION USED BETWEEN COMPUTER AND BI DIRECTIONAL DEVICES OR DATA SWITCHES
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END DB25 MALE
  • LENGTH 10 FT
  • LENGTH IN METERS 3.048
  • LENGTH IN METERS - UOM M
  • GC[T] BRAND
  • APPLICABLE STANDARD IEEE 1284
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-2507
Product Name Cable Assembly
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details