Waldom Electronics Cable Assembly 45-234

Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet
Description
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 45-234 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
45-234
Cable Assembly 45-234
APPLICATION PRINTER CONDUCTOR SIZE 28 AWG CONNECTOR AT ONE END DB25 MALE CONNECTOR AT OTHER END CEN36 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 25 TYPE INTERFACE CORD
  • APPLICATION PRINTER
  • CONDUCTOR SIZE 28 AWG
  • CONNECTOR AT ONE END DB25 MALE
  • CONNECTOR AT OTHER END CEN36 MALE
  • LENGTH 10 FT
  • LENGTH IN METERS 3.048
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 25
  • TYPE INTERFACE CORD
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 45-234
Product Name Cable Assembly
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details